Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1R00FSR36

Description
EGS-2 1 1% RWR82S1R00FS R36
Request a Quote
Description
EGS-2 1 1% RWR82S1R00FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR82S1R00FSR36 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a solderable inductive winding. It has a power rating of 1.5 W at 25 °C, a resistance value of 1.00 Ω with a tolerance of ±1.0%, and a failure rate of 0.01%/1000 h. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. It measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 +0.016 -0.031 in [1.98 +0.406 -0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The operating temperature range is -55 °C to +250 °C, with a maximum working voltage determined by the square root of power times resistance. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is tape/reel, single lot date code.

Datasheet Summary
Powered by GS/AI

RWR82S1R00FSR36 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a solderable inductive winding. It has a power rating of 1.5 W at 25 °C, a resistance value of 1.00 Ω with a tolerance of ±1.0%, and a failure rate of 0.01%/1000 h. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. It measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 +0.016 -0.031 in [1.98 +0.406 -0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The operating temperature range is -55 °C to +250 °C, with a maximum working voltage determined by the square root of power times resistance. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. Packaging is tape/reel, single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1R00FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R00FSR36
Wirewound Resistors 3110-RWR82S1R00FSR36
EGS-2 1 1% RWR82S1R00FS R36

EGS-2 1 1% RWR82S1R00FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S1R00FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details