Vishay Intertechnology, Inc. RES 124 OHM 2W 1% WW AXIAL RWR82S1240FRS70

Description
RES 124ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 124ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 2W 1% WW AXIAL - RWR82S1240FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 2W 1% WW AXIAL
RWR82S1240FRS70
RES 124 OHM 2W 1% WW AXIAL RWR82S1240FRS70
RES 124ohm 2W 1% WW AXIAL

RES 124ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S1240FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1240FRS70-ND
Through Hole Resistors RWR82S1240FRS70-ND
124 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S1240FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1240FRS70
Wirewound Resistors 3110-RWR82S1240FRS70
EGS-2 124 1% RWR82S1240FR S70

EGS-2 124 1% RWR82S1240FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1240FRS70 RWR82S1240FRS70-ND 3110-RWR82S1240FRS70
Product Name RES 124 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers