Vishay Intertechnology, Inc. Wirewound Resistors RWR82S11R5FRRSL

Description
EGS-2 11.5 1% RWR82S11R5FR RSL
Request a Quote Datasheet
Description
EGS-2 11.5 1% RWR82S11R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S11R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S11R5FRRSL
Wirewound Resistors 3110-RWR82S11R5FRRSL
EGS-2 11.5 1% RWR82S11R5FR RSL

EGS-2 11.5 1% RWR82S11R5FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S11R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S11R5FRRSL-ND
Through Hole Resistors RWR82S11R5FRRSL-ND
11.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11.5 OHM 2W 1% WW AXIAL - RWR82S11R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 2W 1% WW AXIAL
RWR82S11R5FRRSL
RES 11.5 OHM 2W 1% WW AXIAL RWR82S11R5FRRSL
RES 11.5ohm 2W 1% WW AXIAL

RES 11.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S11R5FRRSL RWR82S11R5FRRSL-ND RWR82S11R5FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 11.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details