Vishay Intertechnology, Inc. Wirewound Resistors RWR82N33R2FSBSL

Description
EGN-2 33.2 1% RWR82N33R2FS BSL
Request a Quote
Description
EGN-2 33.2 1% RWR82N33R2FS BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR82N is a non-inductive, military-grade wirewound resistor with a 1.5 W power rating at 25 °C and a resistance range of 0.1 to 649 Ω. It features a ceramic core, high-temperature silicone coating, and solderable terminals. The device operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualifications, and has a dielectric withstanding voltage of 500 V. Resistance temperature coefficient is +650 ppm/°C for values below 0.5 Ω, reducing to ±50 ppm/°C from 1.01 to 10 Ω. Dimensions are 0.312 ± 0.016 in length, 0.078 + 0.016 - 0.031 in diameter, and 0.020 ± 0.0015 in lead thickness. It complies with ANSI J-STD-002 for solderability and supports tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

RWR82N is a non-inductive, military-grade wirewound resistor with a 1.5 W power rating at 25 °C and a resistance range of 0.1 to 649 Ω. It features a ceramic core, high-temperature silicone coating, and solderable terminals. The device operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualifications, and has a dielectric withstanding voltage of 500 V. Resistance temperature coefficient is +650 ppm/°C for values below 0.5 Ω, reducing to ±50 ppm/°C from 1.01 to 10 Ω. Dimensions are 0.312 ± 0.016 in length, 0.078 + 0.016 - 0.031 in diameter, and 0.020 ± 0.0015 in lead thickness. It complies with ANSI J-STD-002 for solderability and supports tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82N33R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N33R2FSBSL
Wirewound Resistors 3110-RWR82N33R2FSBSL
EGN-2 33.2 1% RWR82N33R2FS BSL

EGN-2 33.2 1% RWR82N33R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82N33R2FSBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details