Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR787FRS74

Description
EGS-1-80 .787 1% RWR81SR787FR S74
Request a Quote
Description
EGS-1-80 .787 1% RWR81SR787FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a mass of 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. Failure rates are available down to 0.001%/1000 h (S level). The part uses an inductive Ayrton-Perry winding and has terminals compliant with MIL-STD-1276, Type N-1.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a mass of 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. Failure rates are available down to 0.001%/1000 h (S level). The part uses an inductive Ayrton-Perry winding and has terminals compliant with MIL-STD-1276, Type N-1.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR787FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR787FRS74
Wirewound Resistors 3110-RWR81SR787FRS74
EGS-1-80 .787 1% RWR81SR787FR S74

EGS-1-80 .787 1% RWR81SR787FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR787FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details