Precision Resistor Co., Inc. T.C.R Compensator Precision Wire Wound Resistor AT Series

Description
Body Dimensions: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Lead dimensions: .02" x 1" long (min.) Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits. TOLERANCE FOR (+) 3500 PPM/°C. > ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below. OFF THE SHELF FOR IMMEDIATE DELIVERY Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000ω ±1% +3500 PPM Compensators are in stock! CUSTOM COMPENSATORS We can customize any of our compensators to fit your specs in any Ohmic value from 1ω to 50Kω We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly. TRACKING CHART Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly. COMPENSATORS VS. POWER PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.) STABILITY (No Load) Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C. TCR CHARACTERISTICS AVAILABLE Temperature Coefficient of Resistance (TCR*) +80 ppm/°C +3930 ppm/°C +140 ppm/°C +4300 ppm/°C +400 ppm/°C +4500 ppm/°C +1400 ppm/°C +5000 ppm/°C +3500 ppm/°C +6000 ppm/°C
Datasheet
Description
Body Dimensions: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Lead dimensions: .02" x 1" long (min.) Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits. TOLERANCE FOR (+) 3500 PPM/°C. > ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below. OFF THE SHELF FOR IMMEDIATE DELIVERY Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000ω ±1% +3500 PPM Compensators are in stock! CUSTOM COMPENSATORS We can customize any of our compensators to fit your specs in any Ohmic value from 1ω to 50Kω We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly. TRACKING CHART Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly. COMPENSATORS VS. POWER PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.) STABILITY (No Load) Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C. TCR CHARACTERISTICS AVAILABLE Temperature Coefficient of Resistance (TCR*) +80 ppm/°C +3930 ppm/°C +140 ppm/°C +4300 ppm/°C +400 ppm/°C +4500 ppm/°C +1400 ppm/°C +5000 ppm/°C +3500 ppm/°C +6000 ppm/°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T.C.R Compensator Precision Wire Wound Resistor - AT Series - Precision Resistor Co., Inc.
Largo, FL, USA
T.C.R Compensator Precision Wire Wound Resistor
AT Series
T.C.R Compensator Precision Wire Wound Resistor AT Series
Body Dimensions: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Lead dimensions: .02" x 1" long (min.) Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits. TOLERANCE FOR (+) 3500 PPM/°C. > ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below. OFF THE SHELF FOR IMMEDIATE DELIVERY Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000ω ±1% +3500 PPM Compensators are in stock! CUSTOM COMPENSATORS We can customize any of our compensators to fit your specs in any Ohmic value from 1ω to 50Kω We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly. TRACKING CHART Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly. COMPENSATORS VS. POWER PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.) STABILITY (No Load) Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C. TCR CHARACTERISTICS AVAILABLE Temperature Coefficient of Resistance (TCR*) +80 ppm/°C +3930 ppm/°C +140 ppm/°C +4300 ppm/°C +400 ppm/°C +4500 ppm/°C +1400 ppm/°C +5000 ppm/°C +3500 ppm/°C +6000 ppm/°C

Body Dimensions:

H-Height 3.18mm (.125")

L-Length 9.14mm (.360")

W-Width 3.18mm (.125")

Lead dimensions: .02" x 1" long (min.)

Compensator Attributes:

LINEAR COMPENSATION

PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. linear tracking temperature sensitive resistors help you develop the desired compensation for true RMS measurements...and can offset errors in dB output circuits.

TOLERANCE FOR (+) 3500 PPM/°C.

> ±100 PPM/°C from +25°C. to 100°C. For example, If you are looking for a systems offset of +3350 PPM/°C to 3450 PPM/°C...try a few engineering samples of our (std.) off-the-shelf compensators. We are confident you can achieve dramatic results. The element wire used on our type PT/ST, as a rule, is very close to +3350 PPM/°C. @ 25°C. & lower than +3450 PPM/°C. @ 100°C. See figure #4 shown below.

OFF THE SHELF FOR IMMEDIATE DELIVERY

Thru-hole & SMD designs are available for evaluation & testing. We have our PT series for 2 terminal type or our AT35 for 4 terminal type. If you have plans for SMT our type ST35 is a drop in replacement for the thru-hole part w/ interchangeable specs. All our (std.) 1000Ω ±1% +3500 PPM Compensators are in stock!

CUSTOM COMPENSATORS

We can customize any of our compensators to fit your specs in any Ohmic value from 1Ω to 50KΩ We have pure metals, alloys, & composite windings available. All of which are extremely linear, reasonably priced & delivered quickly.

TRACKING CHART

Constant temperature oil bath computer tracking charts are available to match your temperature span & behavior specs exactly.

COMPENSATORS VS. POWER

PRC's positive (+) TCR resistors are used to offset negative (-) ambient temperature changes or counter self-generating shifts in resistance w/ an excitation of power to .25W @ +125°C. (Derated to 0W @ +150°C.)

STABILITY (No Load)

Standard: ±.05%/year @ 25°C.; Special: < ±.01%/year @ 25°C.

TCR CHARACTERISTICS AVAILABLE

Temperature Coefficient of Resistance (TCR*)

+80 ppm/°C +3930 ppm/°C

+140 ppm/°C +4300 ppm/°C

+400 ppm/°C +4500 ppm/°C

+1400 ppm/°C +5000 ppm/°C

+3500 ppm/°C +6000 ppm/°C

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number AT Series
Product Name T.C.R Compensator Precision Wire Wound Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - C7180RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers