TE Connectivity Through Hole Resistors C143K3JL

Description
3.3 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129388-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129388-ND
Through Hole Resistors A129388-ND
3.3 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

3.3 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661648
Through Hole Resistors 6661648
TE Connectivity C143K3JL Resistor

TE Connectivity C143K3JL Resistor

Supplier's Site
Through Hole Resistors - 6661648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661648P
Through Hole Resistors 6661648P
TE Connectivity C143K3JL Resistor

TE Connectivity C143K3JL Resistor

Supplier's Site
Through Hole Resistors - 1640321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640321
Through Hole Resistors 1640321
TE Connectivity C143K3JL Resistor

TE Connectivity C143K3JL Resistor

Supplier's Site
Res, 3K3, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3069
Res, 3K3, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3069
RES, 3K3, 5%, 14W, AXIAL, WIREWOUND; Resistance:3.3kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 3K3, 5%, 14W, AXIAL, WIREWOUND; Resistance:3.3kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129388-ND 6661648 6661648P 43AC3069
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3K3, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details