The RWR81S is a military-grade wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has an axial lead configuration, measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and features a 0.020 ± 0.0015 inch [0.508 ± 0.038 mm] lead diameter. It is rated for 1 W at 25 °C, with a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The part operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability requirements. The RWR81S is inductively wound with solderable terminals.
EGS-1-80 .427 .5% RWR81SR427DR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81SR427DRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |