The RWR81S is a military-grade, axially leaded wirewound resistor with a power rating of 1 W, qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 1 kΩ with a tolerance of ±1% and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 to 10 Ω. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. The RWR81S is available in tape/reel packaging as indicated by the S74 suffix, with a failure rate of 0.01% per 1000 hours (R code).
EGS-1-80 .169 1% RWR81SR169FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81SR169FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |