RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, silicone coating, and complete welded construction. It has a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has terminals of 0.020 ± 0.0015 in [0.508 ± 0.038 mm] diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V minimum. The resistor is inductively wound and available with failure rates down to 0.001 %/1000 h. Weight is 0.21 g.
EGS-1-80 .15 1% RWR81SR150FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81SR150FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |