The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 1 kΩ at ±1 % tolerance, and a maximum resistance temperature coefficient of +650 ppm/°C for values below 0.499 Ω. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a dimension of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It meets MIL-PRF-39007 qualifications and is available in solderable, inductive winding. Dielectric withstanding voltage is 500 V RMS minimum. Solderability complies with ANSI J-STD-002.
EGS-1-80 .124 1% RWR81SR124FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81SR124FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |