Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR124FSR36

Description
EGS-1-80 .124 1% RWR81SR124FS R36
Request a Quote
Description
EGS-1-80 .124 1% RWR81SR124FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and dielectric withstanding voltage of 500 V RMS minimum. Resistance values range from 0.1 Ω to 1 kΩ with tolerance options of ±0.1 %, ±0.5 %, or ±1.0 %. The device has a length of 0.250 ± 0.031 in [6.35 ± 0.787 mm], diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and terminal length of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets MIL-PRF-39007 requirements and is available in solderable, inductive winding (S) configuration.

Datasheet Summary
Powered by GS/AI

RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C. It features a high-temperature silicone coating, complete welded construction, and dielectric withstanding voltage of 500 V RMS minimum. Resistance values range from 0.1 Ω to 1 kΩ with tolerance options of ±0.1 %, ±0.5 %, or ±1.0 %. The device has a length of 0.250 ± 0.031 in [6.35 ± 0.787 mm], diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and terminal length of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets MIL-PRF-39007 requirements and is available in solderable, inductive winding (S) configuration.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR124FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR124FSR36
Wirewound Resistors 3110-RWR81SR124FSR36
EGS-1-80 .124 1% RWR81SR124FS R36

EGS-1-80 .124 1% RWR81SR124FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR124FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details