Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR100FMR36

Description
EGS-1-80 .1 1% RWR81SR100FM R36
Request a Quote
Description
EGS-1-80 .1 1% RWR81SR100FM R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ at ±1 % tolerance, and a maximum resistance temperature coefficient of +650 ppm/°C for values below 0.499 Ω. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualifications. The part has a size of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C and has a dielectric withstanding voltage of 500 V minimum. Solderable, inductive terminals are used. The part supports failure rates down to 0.01 %/1000 h and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ at ±1 % tolerance, and a maximum resistance temperature coefficient of +650 ppm/°C for values below 0.499 Ω. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualifications. The part has a size of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C and has a dielectric withstanding voltage of 500 V minimum. Solderable, inductive terminals are used. The part supports failure rates down to 0.01 %/1000 h and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR100FMR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR100FMR36
Wirewound Resistors 3110-RWR81SR100FMR36
EGS-1-80 .1 1% RWR81SR100FM R36

EGS-1-80 .1 1% RWR81SR100FM R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81SR100FMR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details