Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9R09BMB12

Description
EGS-1-80 9.09 .1% RWR81S9R09BM B12
Request a Quote
Description
EGS-1-80 9.09 .1% RWR81S9R09BM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S9R09BMB12 is an axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance value of 9.09 Ω, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and solderable inductive terminals. The package has a length of 0.250 ± 0.031 inches [6.35 ± 0.787 mm], a diameter of 0.085 ± 0.020 inches [2.16 ± 0.508 mm], and a lead diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 500 V RMS. The part is delivered in bulk packing (B12).

Datasheet Summary
Powered by GS/AI

The RWR81S9R09BMB12 is an axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance value of 9.09 Ω, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and solderable inductive terminals. The package has a length of 0.250 ± 0.031 inches [6.35 ± 0.787 mm], a diameter of 0.085 ± 0.020 inches [2.16 ± 0.508 mm], and a lead diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 500 V RMS. The part is delivered in bulk packing (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9R09BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R09BMB12
Wirewound Resistors 3110-RWR81S9R09BMB12
EGS-1-80 9.09 .1% RWR81S9R09BM B12

EGS-1-80 9.09 .1% RWR81S9R09BM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S9R09BMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details