Vishay Intertechnology, Inc. Wirewound Resistors RWR81S97R6FRS74

Description
EGS-1-80 97.6 1% RWR81S97R6FR S74
Request a Quote
Description
EGS-1-80 97.6 1% RWR81S97R6FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 and available with a 0.001%/1000 h failure rate. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.1% tolerance, and operates from -55 °C to +250 °C. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in terminal width. It features solderable terminals, inductive winding, and meets ANSI J-STD-002 solderability standards.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 and available with a 0.001%/1000 h failure rate. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.1% tolerance, and operates from -55 °C to +250 °C. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in terminal width. It features solderable terminals, inductive winding, and meets ANSI J-STD-002 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S97R6FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S97R6FRS74
Wirewound Resistors 3110-RWR81S97R6FRS74
EGS-1-80 97.6 1% RWR81S97R6FR S74

EGS-1-80 97.6 1% RWR81S97R6FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S97R6FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details