Vishay Intertechnology, Inc. Wirewound Resistors RWR81S95R3FRS74

Description
EGS-1-80 95.3 1% RWR81S95R3FR S74
Request a Quote
Description
EGS-1-80 95.3 1% RWR81S95R3FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It is qualified to MIL-PRF-39007 and available with solderable, inductive winding. The resistor has a resistance range of 0.1 Ω to 1 kΩ and a tolerance of ±1 %, with a maximum working voltage determined by the square root of the product of power and resistance. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS minimum. Terminal strength is rated at 5 lb minimum. The part is supplied in tape/reel packaging (S74).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It is qualified to MIL-PRF-39007 and available with solderable, inductive winding. The resistor has a resistance range of 0.1 Ω to 1 kΩ and a tolerance of ±1 %, with a maximum working voltage determined by the square root of the product of power and resistance. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS minimum. Terminal strength is rated at 5 lb minimum. The part is supplied in tape/reel packaging (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S95R3FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S95R3FRS74
Wirewound Resistors 3110-RWR81S95R3FRS74
EGS-1-80 95.3 1% RWR81S95R3FR S74

EGS-1-80 95.3 1% RWR81S95R3FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S95R3FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details