The RWR81S is a military qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and an insulation resistance of at least 1000 MΩ dry. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets MIL-PRF-39007 qualification standards and is available in inductive windings with solderable terminals. The part is certified to ANSI J-STD-002 for solderability.
EGS-1-80 931 1% RWR81S9310FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S9310FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |