Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R98BRB12

Description
EGS-1-80 6.98 .1% RWR81S6R98BR B12
Request a Quote
Description
EGS-1-80 6.98 .1% RWR81S6R98BR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a maximum operating temperature of +250 °C, and a resistance range of 0.1 to 1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It meets MIL-PRF-39007 standards and has a dielectric withstanding voltage of 500 V minimum. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±50 ppm/°C for values from 1.01 to 10 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a maximum operating temperature of +250 °C, and a resistance range of 0.1 to 1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It meets MIL-PRF-39007 standards and has a dielectric withstanding voltage of 500 V minimum. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±50 ppm/°C for values from 1.01 to 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R98BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R98BRB12
Wirewound Resistors 3110-RWR81S6R98BRB12
EGS-1-80 6.98 .1% RWR81S6R98BR B12

EGS-1-80 6.98 .1% RWR81S6R98BR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6R98BRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details