Vishay Intertechnology, Inc. Wirewound Resistors RWR81S64R9FSS74

Description
EGS-1-80 64.9 1% RWR81S64R9FS S74
Request a Quote
Description
EGS-1-80 64.9 1% RWR81S64R9FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a 1 W, axial lead, military-grade wirewound resistor qualified to MIL-PRF-39007, with silicone coating and welded construction. It has an inductive winding, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 to 1 kΩ with ±1 % tolerance. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminals. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Insulation resistance is 1000 MΩ minimum dry. The part is supplied in tape/reel packaging (S74). The resistance value of 64.9 Ω is consistent with the model's range but not explicitly listed in the tables.

Datasheet Summary
Powered by GS/AI

The RWR81S is a 1 W, axial lead, military-grade wirewound resistor qualified to MIL-PRF-39007, with silicone coating and welded construction. It has an inductive winding, operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 to 1 kΩ with ±1 % tolerance. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminals. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Insulation resistance is 1000 MΩ minimum dry. The part is supplied in tape/reel packaging (S74). The resistance value of 64.9 Ω is consistent with the model's range but not explicitly listed in the tables.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S64R9FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S64R9FSS74
Wirewound Resistors 3110-RWR81S64R9FSS74
EGS-1-80 64.9 1% RWR81S64R9FS S74

EGS-1-80 64.9 1% RWR81S64R9FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S64R9FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details