The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and operates from −55 °C to +250 °C. The body measures 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for terminal diameter. It supports dielectric withstanding voltage of 500 V minimum and has an insulation resistance of 1000 MΩ minimum when dry. The part is inductive and uses a solderable terminal configuration.
EGS-1-80 619 1% RWR81S6190FM R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S6190FMR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |