Vishay Intertechnology, Inc. Wirewound Resistors RWR81S60R4FSS74

Description
EGS-1-80 60.4 1% RWR81S60R4FS S74
Request a Quote
Description
EGS-1-80 60.4 1% RWR81S60R4FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The package measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. The resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω and ±20 ppm/°C above 10.1 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The package measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. The resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω and ±20 ppm/°C above 10.1 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S60R4FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S60R4FSS74
Wirewound Resistors 3110-RWR81S60R4FSS74
EGS-1-80 60.4 1% RWR81S60R4FS S74

EGS-1-80 60.4 1% RWR81S60R4FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S60R4FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details