Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6040FRR36

Description
EGS-1-80 604 1% RWR81S6040FR R36
Request a Quote
Description
EGS-1-80 604 1% RWR81S6040FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a 1 W axial wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and inductive winding. Resistance ranges from 0.1 to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1 %. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, with 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] terminals. Dielectric withstanding voltage is 500 V. Terminal strength is 5 lbf minimum. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and +400 ppm/°C for 0.505 to 1.0 Ω. Solderable tinned Copperweld® terminals meet ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The RWR81S is a 1 W axial wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and inductive winding. Resistance ranges from 0.1 to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1 %. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, with 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] terminals. Dielectric withstanding voltage is 500 V. Terminal strength is 5 lbf minimum. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and +400 ppm/°C for 0.505 to 1.0 Ω. Solderable tinned Copperweld® terminals meet ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6040FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6040FRR36
Wirewound Resistors 3110-RWR81S6040FRR36
EGS-1-80 604 1% RWR81S6040FR R36

EGS-1-80 604 1% RWR81S6040FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6040FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details