Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R11FRS74

Description
EGS-1-80 5.11 1% RWR81S5R11FR S74
Request a Quote
Description
EGS-1-80 5.11 1% RWR81S5R11FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It features a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lbf. The resistor uses an inductive winding and meets ANSI J-STD-002 solderability standards.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It features a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lbf. The resistor uses an inductive winding and meets ANSI J-STD-002 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R11FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R11FRS74
Wirewound Resistors 3110-RWR81S5R11FRS74
EGS-1-80 5.11 1% RWR81S5R11FR S74

EGS-1-80 5.11 1% RWR81S5R11FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S5R11FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 8098941P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 18 ohms
View Details
Heat Sink Resistor - UAL-10 - Riedon, Inc.
Specs
Features Heat Sink; Military
Resistance Range 0.0100 to 47000 ohms
Tolerance 0.0100 to 10 +/- %
View Details