Riedon, Inc. Heat Sink Resistor UAL-10

Description
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
Description
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - UAL-10 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
UAL-10
Heat Sink Resistor UAL-10
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
  • Power Rating 5 to 300 Watts
  • All Welded Construction
  • Resistances from 0.005 to 250kOhms
  • Tolerance to +/-0.01%
  • High Overload and Pulse Handling
  • Low TCR: +/- 20ppm/K Standard
  • Four Terminal Versions Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UAL-10
Product Name Heat Sink Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.0100 to 47000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers