Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R11FRR36

Description
EGS-1-80 5.11 1% RWR81S5R11FR R36
Request a Quote
Description
EGS-1-80 5.11 1% RWR81S5R11FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. The terminal is solderable and inductively wound.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. The terminal is solderable and inductively wound.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R11FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R11FRR36
Wirewound Resistors 3110-RWR81S5R11FRR36
EGS-1-80 5.11 1% RWR81S5R11FR R36

EGS-1-80 5.11 1% RWR81S5R11FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S5R11FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details