The RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. The dielectric withstanding voltage is 500 V RMS minimum. The part is available in solderable, inductive winding configuration with terminals featuring tinned Copperweld®.
EGS-1-80 590 1% RWR81S5900FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S5900FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |