Precision Resistor Co., Inc. High Precision Wire Wound Resistors - Silicone Coated SX Series

Description
High Precision Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More High Precision Features: Resistance Values - from 0.1ω to 6Megω Tolerances - 1% (Std.) to ±0.05% TCR Characteristics - 0±10 ppm/°C. (Std.) Lower Costs - because set-up and tooling are easier. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities
Datasheet
Description
High Precision Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More High Precision Features: Resistance Values - from 0.1ω to 6Megω Tolerances - 1% (Std.) to ±0.05% TCR Characteristics - 0±10 ppm/°C. (Std.) Lower Costs - because set-up and tooling are easier. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Wire Wound Resistors - Silicone Coated - SX Series - Precision Resistor Co., Inc.
Largo, FL, USA
High Precision Wire Wound Resistors - Silicone Coated
SX Series
High Precision Wire Wound Resistors - Silicone Coated SX Series
High Precision Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More High Precision Features: Resistance Values - from 0.1ω to 6Megω Tolerances - 1% (Std.) to ±0.05% TCR Characteristics - 0±10 ppm/°C. (Std.) Lower Costs - because set-up and tooling are easier. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities

High Precision Resistors

Key Features:

  • Wide selection of high-precision values
  • Custom manufactured to your unique specifications

More High Precision Features:

  • Resistance Values - from 0.1Ω to 6MegΩ
  • Tolerances - 1% (Std.) to ±0.05%
  • TCR Characteristics - 0±10 ppm/°C. (Std.)
  • Lower Costs - because set-up and tooling are easier.
  • Temperature -55°C to +145°C.
  • Quick Production - specs can be quickly transferred from the lab to the production floor.

PRC Facts:

Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number SX Series
Product Name High Precision Wire Wound Resistors - Silicone Coated
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers