Vishay Intertechnology, Inc. Wirewound Resistors RWR81S57R6FRS74

Description
EGS-1-80 57.6 1% RWR81S57R6FR S74
Request a Quote
Description
EGS-1-80 57.6 1% RWR81S57R6FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with terminals of 0.085 ± 0.020 in [2.16 ± 0.508 mm] diameter and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and is inductive by design. The part is qualified for a failure rate of 0.01%/1000 h and is available in bulk or tape/reel packaging. Its dielectric withstanding voltage is 500 V RMS minimum, and it meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with terminals of 0.085 ± 0.020 in [2.16 ± 0.508 mm] diameter and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and is inductive by design. The part is qualified for a failure rate of 0.01%/1000 h and is available in bulk or tape/reel packaging. Its dielectric withstanding voltage is 500 V RMS minimum, and it meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S57R6FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S57R6FRS74
Wirewound Resistors 3110-RWR81S57R6FRS74
EGS-1-80 57.6 1% RWR81S57R6FR S74

EGS-1-80 57.6 1% RWR81S57R6FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S57R6FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details