The RWR81S is a military-grade axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 1 W, operating temperature range of -55 to +250 °C, and a silicone coating. It features a complete welded construction, solderable terminals, and an inductive winding. The resistance range is 0.1 to 1 kΩ with a tolerance of ±0.1 %. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The trailing code in RWR81S5490BSS74 indicates a resistance value of 549 Ω, ±0.1 % tolerance, S level failure rate, and tape/reel packaging, consistent with the series specifications.
EGS-1-80 549 .1% RWR81S5490BS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S5490BSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |