Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R48DRS73

Description
EGS-1-80 4.48 .5% RWR81S4R48DR S73
Request a Quote
Description
EGS-1-80 4.48 .5% RWR81S4R48DR S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and an insulation resistance of 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω. Solderable, inductive winding is indicated by the 'S' terminal type.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and an insulation resistance of 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω. Solderable, inductive winding is indicated by the 'S' terminal type.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R48DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R48DRS73
Wirewound Resistors 3110-RWR81S4R48DRS73
EGS-1-80 4.48 .5% RWR81S4R48DR S73

EGS-1-80 4.48 .5% RWR81S4R48DR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S4R48DRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details