Vishay Intertechnology, Inc. Wirewound Resistors RWR81S49R9FPR36

Description
EGS-1-80 49.9 1% RWR81S49R9FP R36
Request a Quote
Description
EGS-1-80 49.9 1% RWR81S49R9FP R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω. The part is 0.250 inches long with 0.085 inch diameter leads and weighs 0.21 g. Non-inductive versions are available but not applicable to the inductive RWR81S type. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω. The part is 0.250 inches long with 0.085 inch diameter leads and weighs 0.21 g. Non-inductive versions are available but not applicable to the inductive RWR81S type. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S49R9FPR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S49R9FPR36
Wirewound Resistors 3110-RWR81S49R9FPR36
EGS-1-80 49.9 1% RWR81S49R9FP R36

EGS-1-80 49.9 1% RWR81S49R9FP R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S49R9FPR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details