RWR81S4990FSS74 is a military-grade, axial lead wirewound resistor with a power rating of 1 W, resistance value of 499 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a solderable, inductively wound design and is packaged in bulk. Its dimensions are 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the lead diameter. The operating temperature range is from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS minimum. It meets ANSI J-STD-002 solderability requirements and is designed for high-reliability applications.
EGS-1-80 499 1% RWR81S4990FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S4990FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |