The RWR81S is a military-qualified, axial lead wirewound resistor with a 1 W power rating at 25 °C and operating temperature range of -55 °C to +250 °C. It has a resistance range of 0.1 to 1 kΩ with ±1 % tolerance and a failure rate of 0.1 %/1000 h. The device is inductive, constructed with a ceramic core, copper-nickel alloy element, and high-temperature silicone coating. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] leads. It meets MIL-PRF-39007, has 500 V RMS dielectric strength, 5 lb terminal strength, and complies with ANSI J-STD-002 solderability requirements.
EGS-1-80 499 1% RWR81S4990FP B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S4990FPB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |