The RWR81S is a military-qualified, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, rated for 1 W at 25 °C. It features an inductive winding and is available with a resistance range of 0.1 to 1 kΩ at ±0.1 % tolerance. The component measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, with terminals of 0.085 ± 0.020 inches [2.16 ± 0.508 mm] diameter and a lead diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 requirements, and has a dielectric withstanding voltage of 500 V RMS. Solderability complies with ANSI J-STD-002.
EGS-1-80 464 .1% RWR81S4640BR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S4640BRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |