Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4590BRS70

Description
EGS-1-80 459 .1% RWR81S4590BR S70
Request a Quote
Description
EGS-1-80 459 .1% RWR81S4590BR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, resistance range from 0.1 to 1 kΩ at ±0.1% tolerance, and operates from -55 °C to +250 °C. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and weighs 0.21 g. Terminal strength is 5 lbf minimum. Dielectric withstanding voltage is 500 V RMS. It has a solderable, inductive winding design with tinned Copperweld® terminals and meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, resistance range from 0.1 to 1 kΩ at ±0.1% tolerance, and operates from -55 °C to +250 °C. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and weighs 0.21 g. Terminal strength is 5 lbf minimum. Dielectric withstanding voltage is 500 V RMS. It has a solderable, inductive winding design with tinned Copperweld® terminals and meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4590BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4590BRS70
Wirewound Resistors 3110-RWR81S4590BRS70
EGS-1-80 459 .1% RWR81S4590BR S70

EGS-1-80 459 .1% RWR81S4590BR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S4590BRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details