Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4320FSS74

Description
EGS-1-80 432 1% RWR81S4320FS S74
Request a Quote
Description
EGS-1-80 432 1% RWR81S4320FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a MIL-PRF-39007 qualified axial lead wirewound resistor with a high temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerance, and 0.499 Ω to 1 kΩ for ±0.1 % tolerance. The part is solderable and inductively wound, with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V for 2 W and smaller, and meets ANSI J-STD-002 solderability requirements. The part is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a MIL-PRF-39007 qualified axial lead wirewound resistor with a high temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerance, and 0.499 Ω to 1 kΩ for ±0.1 % tolerance. The part is solderable and inductively wound, with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V for 2 W and smaller, and meets ANSI J-STD-002 solderability requirements. The part is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4320FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4320FSS74
Wirewound Resistors 3110-RWR81S4320FSS74
EGS-1-80 432 1% RWR81S4320FS S74

EGS-1-80 432 1% RWR81S4320FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S4320FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details