Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4220FPS70

Description
EGS-1-80 422 1% RWR81S4220FP S70
Request a Quote
Description
EGS-1-80 422 1% RWR81S4220FP S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and resistance values from 0.1 to 1 kΩ. It uses a solderable inductive winding, silicone coating, and welded construction. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 500 V RMS, and insulation resistance is 1000 MΩ minimum when dry. It supports ±0.1 %, ±0.5 %, and ±1 % tolerances. The part is available in tape/reel packaging. The suffix FPS70 indicates ±1 % tolerance, 0.01 %/1000 h failure rate, and tape/reel format, consistent with the RWR81S series.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and resistance values from 0.1 to 1 kΩ. It uses a solderable inductive winding, silicone coating, and welded construction. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 500 V RMS, and insulation resistance is 1000 MΩ minimum when dry. It supports ±0.1 %, ±0.5 %, and ±1 % tolerances. The part is available in tape/reel packaging. The suffix FPS70 indicates ±1 % tolerance, 0.01 %/1000 h failure rate, and tape/reel format, consistent with the RWR81S series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4220FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4220FPS70
Wirewound Resistors 3110-RWR81S4220FPS70
EGS-1-80 422 1% RWR81S4220FP S70

EGS-1-80 422 1% RWR81S4220FP S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S4220FPS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details