Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R32FRR36

Description
EGS-1-80 3.32 1% RWR81S3R32FR R36
Request a Quote
Description
EGS-1-80 3.32 1% RWR81S3R32FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1 %, and operates from -55 °C to +250 °C. The resistor measures 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, with 0.085 ± 0.020 in. [2.16 ± 0.508 mm] diameter leads and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] terminal diameter. It is inductive, with solderable terminals and a weight of 0.21 g. Dielectric withstanding voltage is 500 V minimum, and insulation resistance is 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1 %, and operates from -55 °C to +250 °C. The resistor measures 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, with 0.085 ± 0.020 in. [2.16 ± 0.508 mm] diameter leads and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] terminal diameter. It is inductive, with solderable terminals and a weight of 0.21 g. Dielectric withstanding voltage is 500 V minimum, and insulation resistance is 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R32FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R32FRR36
Wirewound Resistors 3110-RWR81S3R32FRR36
EGS-1-80 3.32 1% RWR81S3R32FR R36

EGS-1-80 3.32 1% RWR81S3R32FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S3R32FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details