Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R01FPS73

Description
EGS-1-80 3.01 1% RWR81S3R01FP S73
Request a Quote
Description
EGS-1-80 3.01 1% RWR81S3R01FP S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axially leaded wirewound resistor with a power rating of 1 W, designed for high-temperature applications using a silicone coating and welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1.0 %, a temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω, and operates from -55 °C to +250 °C. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length with 0.085 ± 0.020 in [2.16 ± 0.508 mm] diameter and weighs 0.21 g. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V, and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axially leaded wirewound resistor with a power rating of 1 W, designed for high-temperature applications using a silicone coating and welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1.0 %, a temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω, and operates from -55 °C to +250 °C. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length with 0.085 ± 0.020 in [2.16 ± 0.508 mm] diameter and weighs 0.21 g. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V, and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R01FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R01FPS73
Wirewound Resistors 3110-RWR81S3R01FPS73
EGS-1-80 3.01 1% RWR81S3R01FP S73

EGS-1-80 3.01 1% RWR81S3R01FP S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S3R01FPS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details