Vishay Intertechnology, Inc. Wirewound Resistors RWR81S36R5FSR36

Description
EGS-1-80 36.5 1% RWR81S36R5FS R36
Request a Quote
Description
EGS-1-80 36.5 1% RWR81S36R5FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a 1 W power rating, a resistance range of 0.1 to 1 kΩ, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The component operates from -55°C to +250°C, has a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum dry. Its dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for terminal diameter. The part is qualified to MIL-PRF-39007 and has a failure rate of 0.01%/1000 h. Terminals are solderable and meet ANSI J-STD-002 requirements.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a 1 W power rating, a resistance range of 0.1 to 1 kΩ, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The component operates from -55°C to +250°C, has a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum dry. Its dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for terminal diameter. The part is qualified to MIL-PRF-39007 and has a failure rate of 0.01%/1000 h. Terminals are solderable and meet ANSI J-STD-002 requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S36R5FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S36R5FSR36
Wirewound Resistors 3110-RWR81S36R5FSR36
EGS-1-80 36.5 1% RWR81S36R5FS R36

EGS-1-80 36.5 1% RWR81S36R5FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S36R5FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details