Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3650FRS74

Description
EGS-1-80 365 1% RWR81S3650FR S74
Request a Quote
Description
EGS-1-80 365 1% RWR81S3650FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor rated at 1 W at 25 °C, with resistance values from 0.1 Ω to 1 kΩ and tolerances of ±0.1 % to ±1 %. It features a high-temperature silicone coating, welded construction, and a solderable, inductive winding. Dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] terminal diameter. Operating temperature ranges from -55 °C to +250 °C. It meets MIL-PRF-39007 qualification, has a 500 V RMS dielectric withstanding voltage, 5 lb terminal strength, and complies with ANSI J-STD-002 solderability. Resistance temperature coefficient ranges from +650 ppm/°C at 0.1 Ω to ±50 ppm/°C from 1.01 Ω to 10 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor rated at 1 W at 25 °C, with resistance values from 0.1 Ω to 1 kΩ and tolerances of ±0.1 % to ±1 %. It features a high-temperature silicone coating, welded construction, and a solderable, inductive winding. Dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] terminal diameter. Operating temperature ranges from -55 °C to +250 °C. It meets MIL-PRF-39007 qualification, has a 500 V RMS dielectric withstanding voltage, 5 lb terminal strength, and complies with ANSI J-STD-002 solderability. Resistance temperature coefficient ranges from +650 ppm/°C at 0.1 Ω to ±50 ppm/°C from 1.01 Ω to 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3650FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3650FRS74
Wirewound Resistors 3110-RWR81S3650FRS74
EGS-1-80 365 1% RWR81S3650FR S74

EGS-1-80 365 1% RWR81S3650FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S3650FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details