Vishay Intertechnology, Inc. Wirewound Resistors RWR81S31R6FRR36

Description
EGS-1-80 31.6 1% RWR81S31R6FR R36
Request a Quote
Description
EGS-1-80 31.6 1% RWR81S31R6FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable, inductively wound terminals. It has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum dry. The resistor measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability requirements and offers failure rates down to 0.001 %/1000 h at the S level.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable, inductively wound terminals. It has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum dry. The resistor measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets ANSI J-STD-002 solderability requirements and offers failure rates down to 0.001 %/1000 h at the S level.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S31R6FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S31R6FRR36
Wirewound Resistors 3110-RWR81S31R6FRR36
EGS-1-80 31.6 1% RWR81S31R6FR R36

EGS-1-80 31.6 1% RWR81S31R6FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S31R6FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details