RWR81S3160FRS74 is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance of 316 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part is qualified to MIL-PRF-39007 with an S-level failure rate and measures 0.250 ± 0.031 inches in length and 0.085 ± 0.020 inches in diameter. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 for solderability. The lead configuration is solderable, and the packaging is tape and reel with single lot traceability.
EGS-1-80 316 1% RWR81S3160FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S3160FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |