Vishay Intertechnology, Inc. Wirewound Resistors RWR81S30R9FRS74

Description
EGS-1-80 30.9 1% RWR81S30R9FR S74
Request a Quote
Description
EGS-1-80 30.9 1% RWR81S30R9FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor with a power rating of 1 W at 25 °C, silicone coating, and welded construction. It has a resistance range of 0.1 to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The package dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualifications with an S-level failure rate option. The termination is solderable and inductively wound. The part includes dielectric withstanding voltage of 500 V RMS and insulation resistance of 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor with a power rating of 1 W at 25 °C, silicone coating, and welded construction. It has a resistance range of 0.1 to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The package dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualifications with an S-level failure rate option. The termination is solderable and inductively wound. The part includes dielectric withstanding voltage of 500 V RMS and insulation resistance of 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S30R9FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R9FRS74
Wirewound Resistors 3110-RWR81S30R9FRS74
EGS-1-80 30.9 1% RWR81S30R9FR S74

EGS-1-80 30.9 1% RWR81S30R9FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S30R9FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details