Vishay Intertechnology, Inc. Wirewound Resistors RWR81S30R1BSS74

Description
EGS-1-80 30.1 .1% RWR81S30R1BS S74
Request a Quote
Description
EGS-1-80 30.1 .1% RWR81S30R1BS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding and a high-temperature silicone coating. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerance, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±50 ppm/°C for values between 1.01 Ω and 10 Ω. The part is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding and a high-temperature silicone coating. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerance, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±50 ppm/°C for values between 1.01 Ω and 10 Ω. The part is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S30R1BSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R1BSS74
Wirewound Resistors 3110-RWR81S30R1BSS74
EGS-1-80 30.1 .1% RWR81S30R1BS S74

EGS-1-80 30.1 .1% RWR81S30R1BS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S30R1BSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details