Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R71DSB12

Description
EGS-1-80 2.71 .5% RWR81S2R71DS B12
Request a Quote
Description
EGS-1-80 2.71 .5% RWR81S2R71DS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S2R71DSB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance of 2.71 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive Ayrton-Perry winding. The part has dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. Packaging is bulk, single lot date code.

Datasheet Summary
Powered by GS/AI

RWR81S2R71DSB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25 °C, a resistance of 2.71 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive Ayrton-Perry winding. The part has dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. Packaging is bulk, single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R71DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R71DSB12
Wirewound Resistors 3110-RWR81S2R71DSB12
EGS-1-80 2.71 .5% RWR81S2R71DS B12

EGS-1-80 2.71 .5% RWR81S2R71DS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2R71DSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details