Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R61FSR36

Description
EGS-1-80 2.61 1% RWR81S2R61FS R36
Request a Quote
Description
EGS-1-80 2.61 1% RWR81S2R61FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, rated for 1 W at 25 °C with a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerance and 0.499 to 1 kΩ for ±0.1% tolerance. It features a solderable, inductive winding, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 standards. The package dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter, with a weight of 0.21 g. Terminal strength is rated at 5 lb minimum, and it complies with ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, rated for 1 W at 25 °C with a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerance and 0.499 to 1 kΩ for ±0.1% tolerance. It features a solderable, inductive winding, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 standards. The package dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter, with a weight of 0.21 g. Terminal strength is rated at 5 lb minimum, and it complies with ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R61FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R61FSR36
Wirewound Resistors 3110-RWR81S2R61FSR36
EGS-1-80 2.61 1% RWR81S2R61FS R36

EGS-1-80 2.61 1% RWR81S2R61FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2R61FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details