Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R49DSS74

Description
EGS-1-80 2.49 .5% RWR81S2R49DS S74
Request a Quote
Description
EGS-1-80 2.49 .5% RWR81S2R49DS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial wirewound resistor rated at 1 W, with resistance values from 0.1 to 1 kΩ for ±0.5 % and ±1 %, and 0.499 to 1 kΩ for ±0.1 %. It features a high-temperature silicone coating, welded construction, and solderable terminals. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and insulation resistance of 1000 MΩ minimum dry. Terminal strength is 5 lb minimum. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter. It meets MIL-PRF-39007 and is qualified to S-level failure rate. The part number RWR81S2R49DSS74 specifies 2.49 Ω with ±0.5 % tolerance and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial wirewound resistor rated at 1 W, with resistance values from 0.1 to 1 kΩ for ±0.5 % and ±1 %, and 0.499 to 1 kΩ for ±0.1 %. It features a high-temperature silicone coating, welded construction, and solderable terminals. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and insulation resistance of 1000 MΩ minimum dry. Terminal strength is 5 lb minimum. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter. It meets MIL-PRF-39007 and is qualified to S-level failure rate. The part number RWR81S2R49DSS74 specifies 2.49 Ω with ±0.5 % tolerance and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R49DSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R49DSS74
Wirewound Resistors 3110-RWR81S2R49DSS74
EGS-1-80 2.49 .5% RWR81S2R49DS S74

EGS-1-80 2.49 .5% RWR81S2R49DS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2R49DSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details