Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R00FMS74

Description
EGS-1-80 2 1% RWR81S2R00FM S74
Request a Quote
Description
EGS-1-80 2 1% RWR81S2R00FM S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±1 % tolerance, and a resistance range of 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V for 2 W and smaller, and meets ANSI J-STD-002 for solderability. The RWR81S is inductive, with solderable terminals, and has a temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 1 kΩ. The part is available in bulk packaging (S74).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±1 % tolerance, and a resistance range of 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V for 2 W and smaller, and meets ANSI J-STD-002 for solderability. The RWR81S is inductive, with solderable terminals, and has a temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 1 kΩ. The part is available in bulk packaging (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R00FMS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00FMS74
Wirewound Resistors 3110-RWR81S2R00FMS74
EGS-1-80 2 1% RWR81S2R00FM S74

EGS-1-80 2 1% RWR81S2R00FM S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2R00FMS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Resistors - Through Hole Resistors - 1236275-SM10-10KX - Win Source Electronics
Specs
Features Non-Inductive
Resistance Range 10000 ohms
Tolerance 0.0100 +/- %
View Details
2 suppliers