Riedon, Inc. Resistors - Through Hole Resistors SM10-10KX

Description
Win Source Part Number: 1236275-SM10-10KX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1572,SM10-10KX8
Request a Quote Datasheet
Description
Win Source Part Number: 1236275-SM10-10KX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1572,SM10-10KX8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236275-SM10-10KX
Resistors - Through Hole Resistors 1236275-SM10-10KX
Win Source Part Number: 1236275-SM10-10KX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Radial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1572,SM10-10KX8

Win Source Part Number: 1236275-SM10-10KX
Category: Resistors>Through Hole Resistors
Series: 100/SM/PC Precision
Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety
Package: Bulk
Height - Seated (Max): 0.344" (8.74mm)
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1572,SM10-10KX8

Buy Now Datasheet
Through Hole Resistors - 696-1572-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1572-ND
Through Hole Resistors 696-1572-ND
10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236275-SM10-10KX 696-1572-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details